Aptiv Housing, Plug, 1Pos, 20A, Pa 6.6, Black; Product Range Aptiv/delphi 12010996

Description
HOUSING, PLUG, 1POS, 20A, PA 6.6, BLACK; Product Range:Weather Pack Series; Gender:Plug; No. of Positions:1Ways; For Use With:Aptiv Weather Pack Series 12089040 Pin Contact; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; IP RoHS Compliant: Yes
Datasheet
Description
HOUSING, PLUG, 1POS, 20A, PA 6.6, BLACK; Product Range:Weather Pack Series; Gender:Plug; No. of Positions:1Ways; For Use With:Aptiv Weather Pack Series 12089040 Pin Contact; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; IP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Plug, 1Pos, 20A, Pa 6.6, Black; Product Range Aptiv/delphi - 61AC8654 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Plug, 1Pos, 20A, Pa 6.6, Black; Product Range Aptiv/delphi
61AC8654
Housing, Plug, 1Pos, 20A, Pa 6.6, Black; Product Range Aptiv/delphi 61AC8654
HOUSING, PLUG, 1POS, 20A, PA 6.6, BLACK; Product Range:Weather Pack Series; Gender:Plug; No. of Positions:1Ways; For Use With:Aptiv Weather Pack Series 12089040 Pin Contact; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; IP RoHS Compliant: Yes

HOUSING, PLUG, 1POS, 20A, PA 6.6, BLACK; Product Range:Weather Pack Series; Gender:Plug; No. of Positions:1Ways; For Use With:Aptiv Weather Pack Series 12089040 Pin Contact; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; IP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC8654
Product Name Housing, Plug, 1Pos, 20A, Pa 6.6, Black; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Mounting Plates, 0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details