Aptiv Aptiv 12010503 Female 3-Contact Square Tower Half Weather-Pack Connector with 10" wire leads 12010503

Description
Aptiv 12010503 Female 3-Contact Square Tower Half Weather-Pack Connector with 10" wire leads Category: Aptiv Weather Pack Connectors Manufacturer: Aptiv Compatible with: OEM & AC Delco #12085533 & PT143 Aptiv Connector Body: #12010503 Easy replacement for worn out connectors Wire Gauge: 18 Ga. black GXL wire Wire Length: 10" Weather Pack connector bodies are locking nylon and sealed against moisture, dust, and dirt Weather Pack connectors have a wide temperature range from -40°F (-40°C) to 257°F (125°C) and can withstand high heat under-hood applications
Request a Quote
Description
Aptiv 12010503 Female 3-Contact Square Tower Half Weather-Pack Connector with 10" wire leads Category: Aptiv Weather Pack Connectors Manufacturer: Aptiv Compatible with: OEM & AC Delco #12085533 & PT143 Aptiv Connector Body: #12010503 Easy replacement for worn out connectors Wire Gauge: 18 Ga. black GXL wire Wire Length: 10" Weather Pack connector bodies are locking nylon and sealed against moisture, dust, and dirt Weather Pack connectors have a wide temperature range from -40°F (-40°C) to 257°F (125°C) and can withstand high heat under-hood applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 12010503 Female 3-Contact Square Tower Half Weather-Pack Connector with 10
Chanhassen, MN, United States
Aptiv 12010503 Female 3-Contact Square Tower Half Weather-Pack Connector with 10" wire leads
39083
Aptiv 12010503 Female 3-Contact Square Tower Half Weather-Pack Connector with 10" wire leads 39083
Aptiv 12010503 Female 3-Contact Square Tower Half Weather-Pack Connector with 10" wire leads Category: Aptiv Weather Pack Connectors Manufacturer: Aptiv Compatible with: OEM & AC Delco #12085533 & PT143 Aptiv Connector Body: #12010503 Easy replacement for worn out connectors Wire Gauge: 18 Ga. black GXL wire Wire Length: 10" Weather Pack connector bodies are locking nylon and sealed against moisture, dust, and dirt Weather Pack connectors have a wide temperature range from -40°F (-40°C) to 257°F (125°C) and can withstand high heat under-hood applications
  • Aptiv 12010503 Female 3-Contact Square Tower Half Weather-Pack Connector with 10" wire leads
  • Category: Aptiv Weather Pack Connectors
  • Manufacturer: Aptiv
  • Compatible with: OEM & AC Delco #12085533 & PT143
  • Aptiv Connector Body: #12010503
  • Easy replacement for worn out connectors
  • Wire Gauge: 18 Ga. black GXL wire
  • Wire Length: 10"
  • Weather Pack connector bodies are locking nylon and sealed against moisture, dust, and dirt
  • Weather Pack connectors have a wide temperature range from -40°F (-40°C) to 257°F (125°C) and can withstand high heat under-hood applications
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 39083
Product Name Aptiv 12010503 Female 3-Contact Square Tower Half Weather-Pack Connector with 10" wire leads
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details