Apptronic Humanoid Robot APOLLO

Description
Apptronik's APOLLO is a general-purpose humanoid robot that stands at about 1.73 meters (5'8") tall and weighs around 72.6 kilograms (160 lbs). It is designed to operate for up to 4 hours on a single battery pack. APOLLO's physical design aims to replicate the size and capabilities of a human, making it suitable for a variety of tasks that require human-like attributes. APOLLO is equipped with the ability to carry a payload of up to 25 kilograms (55 lbs), highlighting its capacity for lifting and carrying tasks that are substantial yet manageable. This capability makes it versatile in different operational contexts, from industrial settings where lifting and manipulation of objects are required, to service environments where interaction and transportation of goods are beneficial. The robot's applications are extensive due to its humanoid design and endurance. APOLLO can be used in environments that range from warehousing and logistics, where manual labor is intensive, to more delicate tasks such as assisting in eldercare or performing roles in hospitality. Its design allows it to navigate human-centric environments effectively, making it a valuable asset in scenarios that demand both the dexterity and the persistence of human-like operation.
Description
Apptronik's APOLLO is a general-purpose humanoid robot that stands at about 1.73 meters (5'8") tall and weighs around 72.6 kilograms (160 lbs). It is designed to operate for up to 4 hours on a single battery pack. APOLLO's physical design aims to replicate the size and capabilities of a human, making it suitable for a variety of tasks that require human-like attributes. APOLLO is equipped with the ability to carry a payload of up to 25 kilograms (55 lbs), highlighting its capacity for lifting and carrying tasks that are substantial yet manageable. This capability makes it versatile in different operational contexts, from industrial settings where lifting and manipulation of objects are required, to service environments where interaction and transportation of goods are beneficial. The robot's applications are extensive due to its humanoid design and endurance. APOLLO can be used in environments that range from warehousing and logistics, where manual labor is intensive, to more delicate tasks such as assisting in eldercare or performing roles in hospitality. Its design allows it to navigate human-centric environments effectively, making it a valuable asset in scenarios that demand both the dexterity and the persistence of human-like operation.

Suppliers

Company
Product
Description
Supplier Links
Humanoid Robot - APOLLO - Apptronic
Austin, TX, United States
Humanoid Robot
APOLLO
Humanoid Robot APOLLO
Apptronik's APOLLO is a general-purpose humanoid robot that stands at about 1.73 meters (5'8") tall and weighs around 72.6 kilograms (160 lbs). It is designed to operate for up to 4 hours on a single battery pack. APOLLO's physical design aims to replicate the size and capabilities of a human, making it suitable for a variety of tasks that require human-like attributes. APOLLO is equipped with the ability to carry a payload of up to 25 kilograms (55 lbs), highlighting its capacity for lifting and carrying tasks that are substantial yet manageable. This capability makes it versatile in different operational contexts, from industrial settings where lifting and manipulation of objects are required, to service environments where interaction and transportation of goods are beneficial. The robot's applications are extensive due to its humanoid design and endurance. APOLLO can be used in environments that range from warehousing and logistics, where manual labor is intensive, to more delicate tasks such as assisting in eldercare or performing roles in hospitality. Its design allows it to navigate human-centric environments effectively, making it a valuable asset in scenarios that demand both the dexterity and the persistence of human-like operation.

Apptronik's APOLLO is a general-purpose humanoid robot that stands at about 1.73 meters (5'8") tall and weighs around 72.6 kilograms (160 lbs). It is designed to operate for up to 4 hours on a single battery pack. APOLLO's physical design aims to replicate the size and capabilities of a human, making it suitable for a variety of tasks that require human-like attributes.
APOLLO is equipped with the ability to carry a payload of up to 25 kilograms (55 lbs), highlighting its capacity for lifting and carrying tasks that are substantial yet manageable. This capability makes it versatile in different operational contexts, from industrial settings where lifting and manipulation of objects are required, to service environments where interaction and transportation of goods are beneficial.
The robot's applications are extensive due to its humanoid design and endurance. APOLLO can be used in environments that range from warehousing and logistics, where manual labor is intensive, to more delicate tasks such as assisting in eldercare or performing roles in hospitality. Its design allows it to navigate human-centric environments effectively, making it a valuable asset in scenarios that demand both the dexterity and the persistence of human-like operation.

Supplier's Site

Technical Specifications

  Apptronic
Product Category Robots
Product Number APOLLO
Product Name Humanoid Robot
Drive System Electric
Unlock Full Specs
to access all available technical data

Similar Products

Collaborative Robot Screwdriving System - VCM-3X.2 - Visumatic Industrial Products
Specs
Robot Type Collaborative / Cobot; (Robot System)
Drive System Pneumatic
Industry / Application Robotic Assembly
View Details
Industrial Robotics - Articulated Robots - HIWIN Corporation
Specs
Robot Type Articulated
View Details
Hexapod, High Precision, 200 mm Diameter Platform, 6 kg Load, M6 - HXP100P-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
X/Y/Z Heavy Duty Cartesian Gantry System - MCS-UC2 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 3 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details