Applied Motion Products, Inc. Servo Motor PD2035

Description
DISCONTINUED BY MANUFACTURER, STEP MOTOR DRIVER, 0.125 AMP, 2 PHASE, 110 VAC, 50/60 HZ, W/O ON BOARD OSCILLATOR,. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, STEP MOTOR DRIVER, 0.125 AMP, 2 PHASE, 110 VAC, 50/60 HZ, W/O ON BOARD OSCILLATOR,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 10919813 - Radwell International
Willingboro, NJ, United States
Servo Motor
10919813
Servo Motor 10919813
DISCONTINUED BY MANUFACTURER, STEP MOTOR DRIVER, 0.125 AMP, 2 PHASE, 110 VAC, 50/60 HZ, W/O ON BOARD OSCILLATOR,. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, STEP MOTOR DRIVER, 0.125 AMP, 2 PHASE, 110 VAC, 50/60 HZ, W/O ON BOARD OSCILLATOR,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 10919813
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC motor /Micro DC Servo Motor - 10**M5...M... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 4096 : 1
View Details
Servo Hub Motor - 5.5 inch 4.5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 94 HP
View Details