Applied Instruments Noise Generator NS-3

Description
The NS-3 is a 2.15 GHz noise generator from Applied Instruments. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Frequency: 5 MHz to 2.15 GHz Output signal: White Gaussian Noise Output level: –120 to –90 dBm/Hz Impedance: 75 Ohms Displayed level: Relative Remote control: RS232 Level adjustment: 30 dB in 0.1 dB steps Input power: (120/240 VAC) Output connector: BNC 30 dB of output level adjustment in 0.1 dB steps On/off modulation at 3 selectable rates Remote control via RS232 RF on/off Adjustable level (keypad, arrows, adjustable step size) Selectable reference (max down, min up, reference pt.) On/off pulse modulation (slow, medium, fast, none) Standard SCPI language remote control The Applied Instruments NS-3 provides an extremely flat AWGN signal from 5 to 2150 MHz. The output level adjusts in 0.1 dB steps over a 30 dB range.
Datasheet
Description
The NS-3 is a 2.15 GHz noise generator from Applied Instruments. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Frequency: 5 MHz to 2.15 GHz Output signal: White Gaussian Noise Output level: –120 to –90 dBm/Hz Impedance: 75 Ohms Displayed level: Relative Remote control: RS232 Level adjustment: 30 dB in 0.1 dB steps Input power: (120/240 VAC) Output connector: BNC 30 dB of output level adjustment in 0.1 dB steps On/off modulation at 3 selectable rates Remote control via RS232 RF on/off Adjustable level (keypad, arrows, adjustable step size) Selectable reference (max down, min up, reference pt.) On/off pulse modulation (slow, medium, fast, none) Standard SCPI language remote control The Applied Instruments NS-3 provides an extremely flat AWGN signal from 5 to 2150 MHz. The output level adjusts in 0.1 dB steps over a 30 dB range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Noise Generator - NS-3 - ValueTronics International, Inc.
Elgin, IL, USA
Noise Generator
NS-3
Noise Generator NS-3
The NS-3 is a 2.15 GHz noise generator from Applied Instruments. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Frequency: 5 MHz to 2.15 GHz Output signal: White Gaussian Noise Output level: –120 to –90 dBm/Hz Impedance: 75 Ohms Displayed level: Relative Remote control: RS232 Level adjustment: 30 dB in 0.1 dB steps Input power: (120/240 VAC) Output connector: BNC 30 dB of output level adjustment in 0.1 dB steps On/off modulation at 3 selectable rates Remote control via RS232 RF on/off Adjustable level (keypad, arrows, adjustable step size) Selectable reference (max down, min up, reference pt.) On/off pulse modulation (slow, medium, fast, none) Standard SCPI language remote control The Applied Instruments NS-3 provides an extremely flat AWGN signal from 5 to 2150 MHz. The output level adjusts in 0.1 dB steps over a 30 dB range.

The NS-3 is a 2.15 GHz noise generator from Applied Instruments. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters.

Additional Features:

  • Frequency: 5 MHz to 2.15 GHz
  • Output signal: White Gaussian Noise
  • Output level: –120 to –90 dBm/Hz
  • Impedance: 75 Ohms
  • Displayed level: Relative
  • Remote control: RS232
  • Level adjustment: 30 dB in 0.1 dB steps
  • Input power: (120/240 VAC)
  • Output connector: BNC
  • 30 dB of output level adjustment in 0.1 dB steps
  • On/off modulation at 3 selectable rates
  • Remote control via RS232
  • RF on/off
  • Adjustable level (keypad, arrows, adjustable step size)
  • Selectable reference (max down, min up, reference pt.)
  • On/off pulse modulation (slow, medium, fast, none)
  • Standard SCPI language remote control

The Applied Instruments NS-3 provides an extremely flat AWGN signal from 5 to 2150 MHz. The output level adjusts in 0.1 dB steps over a 30 dB range.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number NS-3
Product Name Noise Generator
Device Type Generator
Unlock Full Specs
to access all available technical data