APITech TT180-10W Coaxial Terminations (TNC, 10 Watts, DC-18 GHz) TT180-10W

Description
Inmet Product See datasheet for ordering instructions.
Datasheet
Description
Inmet Product See datasheet for ordering instructions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TT180-10W Coaxial Terminations (TNC, 10 Watts, DC-18 GHz) - TT180-10W - APITech
Fairview, PA, United States
TT180-10W Coaxial Terminations (TNC, 10 Watts, DC-18 GHz)
TT180-10W
TT180-10W Coaxial Terminations (TNC, 10 Watts, DC-18 GHz) TT180-10W
Inmet Product See datasheet for ordering instructions.

Inmet Product

See datasheet for ordering instructions.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number TT180-10W
Product Name TT180-10W Coaxial Terminations (TNC, 10 Watts, DC-18 GHz)
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 2W N - UIYCT2AN3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 3000 MHz
View Details
Coaxial Termination - 5o211003N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERM / SMA W/CAP & CHAIN/ RoHS - ANNE-50CN+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT4010 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 2.92mm; 2.92mm
Frequency Range 0.0 to 40000 MHz
View Details