APITech TT060-50W Coaxial Terminations (TNC, 50 Watts, DC- 6 GHz) TT060-50W

Description
Inmet Product See datasheet for ordering instructions.
Datasheet
Description
Inmet Product See datasheet for ordering instructions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TT060-50W Coaxial Terminations (TNC, 50 Watts, DC- 6 GHz) - TT060-50W - APITech
Fairview, PA, United States
TT060-50W Coaxial Terminations (TNC, 50 Watts, DC- 6 GHz)
TT060-50W
TT060-50W Coaxial Terminations (TNC, 50 Watts, DC- 6 GHz) TT060-50W
Inmet Product See datasheet for ordering instructions.

Inmet Product

See datasheet for ordering instructions.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number TT060-50W
Product Name TT060-50W Coaxial Terminations (TNC, 50 Watts, DC- 6 GHz)
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 0.5W SMA - UIYCT05AS8 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 8000 MHz
View Details
Coaxial Termination - 5o21203S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERM / BNC / RoHS - BTRM-50+ - Mini-Circuits
Specs
Connector Type BNC
Standards and Certifications RoHS
Frequency Range 4000 MHz
View Details
Terminations - NCT4050 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 2.92mm; 2.92mm
Frequency Range 0.0 to 40000 MHz
View Details