APITech TE400 Coaxial Terminations (2.4mm, DC-40 GHz) TS400H

Description
Inmet Brand Product See datasheet for ordering instructions.
Datasheet
Description
Inmet Brand Product See datasheet for ordering instructions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE400 Coaxial Terminations (2.4mm, DC-40 GHz) - TS400H - APITech
Fairview, PA, United States
TE400 Coaxial Terminations (2.4mm, DC-40 GHz)
TS400H
TE400 Coaxial Terminations (2.4mm, DC-40 GHz) TS400H
Inmet Brand Product See datasheet for ordering instructions.

Inmet Brand Product

See datasheet for ordering instructions.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number TS400H
Product Name TE400 Coaxial Terminations (2.4mm, DC-40 GHz)
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination T3MK - T3MK - KRYTAR, Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type 2.92mm
Frequency Range 0.0 to 40000 MHz
View Details
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Terminator Type RF Terminator
Frequency Range 0.0 to 110000 MHz
View Details
Power Cable Terminations - 049092-097 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details