APITech TN180-25W Coaxial Termination (Type N, 25 Watts, Dc-18 GHz) TN180-25W

Description
Inmet Product See datasheet for ordering instructions.
Datasheet
Description
Inmet Product See datasheet for ordering instructions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TN180-25W Coaxial Termination (Type N, 25 Watts, Dc-18 GHz) - TN180-25W - APITech
Fairview, PA, United States
TN180-25W Coaxial Termination (Type N, 25 Watts, Dc-18 GHz)
TN180-25W
TN180-25W Coaxial Termination (Type N, 25 Watts, Dc-18 GHz) TN180-25W
Inmet Product See datasheet for ordering instructions.

Inmet Product

See datasheet for ordering instructions.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number TN180-25W
Product Name TN180-25W Coaxial Termination (Type N, 25 Watts, Dc-18 GHz)
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 500W N - UIYCT500A7163 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 7-16
Frequency Range 0.0 to 3000 MHz
View Details
Coaxial Termination - 5o21300018N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; 7-16; N, 7/16
View Details
TERM QK 2.92mm-M 40GHz 1W RoHS - ANNEQ-50K+ - Mini-Circuits
Specs
Connector Type 2.92mm
Standards and Certifications RoHS
Frequency Range 40000 MHz
View Details
Terminations - NCT33R5 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 3.5mm; 3.5mm
Frequency Range 0.0 to 33000 MHz
View Details