APITech TN040-150W Coaxial Terminations (Type N, 150 Watts, DC-4 GHz) TN040-150W

Description
Inmet Product See datasheet for ordering instructions.
Datasheet
Description
Inmet Product See datasheet for ordering instructions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TN040-150W Coaxial Terminations (Type N, 150 Watts, DC-4 GHz) - TN040-150W - APITech
Fairview, PA, United States
TN040-150W Coaxial Terminations (Type N, 150 Watts, DC-4 GHz)
TN040-150W
TN040-150W Coaxial Terminations (Type N, 150 Watts, DC-4 GHz) TN040-150W
Inmet Product See datasheet for ordering instructions.

Inmet Product

See datasheet for ordering instructions.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number TN040-150W
Product Name TN040-150W Coaxial Terminations (Type N, 150 Watts, DC-4 GHz)
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o2150008N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; 7-16; N, 7/16
View Details
TERM / 2.4MM-M / 50GHZ RoHS - ANNE-50V+ - Mini-Circuits
Specs
Connector Type 2.4mm
Standards and Certifications RoHS
Frequency Range 50000 MHz
View Details
Terminations - NCT2605 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; 3.5mm; 3.5mm, SMA
Frequency Range 0.0 to 26500 MHz
View Details
Coax Cable Termination - 089827-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details