APITech TMP400F Coaxial Terminations (SMPM, DC-40 GHz) TMP400F

Description
Inmet Product See datasheet for ordering instructions.
Datasheet
Description
Inmet Product See datasheet for ordering instructions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP400F Coaxial Terminations (SMPM, DC-40 GHz) - TMP400F - APITech
Fairview, PA, United States
TMP400F Coaxial Terminations (SMPM, DC-40 GHz)
TMP400F
TMP400F Coaxial Terminations (SMPM, DC-40 GHz) TMP400F
Inmet Product See datasheet for ordering instructions.

Inmet Product

See datasheet for ordering instructions.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number TMP400F
Product Name TMP400F Coaxial Terminations (SMPM, DC-40 GHz)
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 500W N - UIYCT500AN3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 3000 MHz
View Details
Coaxial Termination - 5o211003N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERMINATION N-M 50W RoHS - TERM-50W-183N+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT2605 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; 3.5mm; 3.5mm, SMA
Frequency Range 0.0 to 26500 MHz
View Details