APITech TD075-5W Coaxial Terminations (7/16 DIN, 5 Watts, DC-7.5 GHz) TD075-5W

Description
Inmet Product See datasheet for ordering instructions.
Datasheet
Description
Inmet Product See datasheet for ordering instructions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TD075-5W Coaxial Terminations (7/16 DIN, 5 Watts, DC-7.5 GHz) - TD075-5W - APITech
Fairview, PA, United States
TD075-5W Coaxial Terminations (7/16 DIN, 5 Watts, DC-7.5 GHz)
TD075-5W
TD075-5W Coaxial Terminations (7/16 DIN, 5 Watts, DC-7.5 GHz) TD075-5W
Inmet Product See datasheet for ordering instructions.

Inmet Product

See datasheet for ordering instructions.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number TD075-5W
Product Name TD075-5W Coaxial Terminations (7/16 DIN, 5 Watts, DC-7.5 GHz)
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 100W N - UIYCT100AN18 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 18000 MHz
View Details
Coaxial Termination - 5o218003N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERM / QK SMA-M / 20GHZ RoHS - ANNEQ-50X+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 20000 MHz
View Details
Terminations - NCT2650 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; 3.5mm; 3.5mm, SMA
Frequency Range 0.0 to 26500 MHz
View Details