APITech TD075-50W Coaxial Terminations (7/16 DIN, 50 Watts, DC-7.5 GHz) TD075-50W

Description
Inmet Product See datasheet for ordering instructions.
Datasheet
Description
Inmet Product See datasheet for ordering instructions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TD075-50W Coaxial Terminations (7/16 DIN, 50 Watts, DC-7.5 GHz) - TD075-50W - APITech
Fairview, PA, United States
TD075-50W Coaxial Terminations (7/16 DIN, 50 Watts, DC-7.5 GHz)
TD075-50W
TD075-50W Coaxial Terminations (7/16 DIN, 50 Watts, DC-7.5 GHz) TD075-50W
Inmet Product See datasheet for ordering instructions.

Inmet Product

See datasheet for ordering instructions.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number TD075-50W
Product Name TD075-50W Coaxial Terminations (7/16 DIN, 50 Watts, DC-7.5 GHz)
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o2150124N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERM QK 2.92mm-M 40GHz 1W RoHS - ANNEQ-50K+ - Mini-Circuits
Specs
Connector Type 2.92mm
Standards and Certifications RoHS
Frequency Range 40000 MHz
View Details
Terminations - NCT4005 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 2.92mm; 2.92mm
Frequency Range 0.0 to 40000 MHz
View Details
SolderSleeve Shield Terminators - 163665N003 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details