APITech TD075-10W Coaxial Terminations (7/16 Din, 10 Watts, DC-7.5 GHz) TD075-10W

Description
Inmet Product See datasheet for ordering instructions.
Datasheet
Description
Inmet Product See datasheet for ordering instructions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TD075-10W Coaxial Terminations (7/16 Din, 10 Watts, DC-7.5 GHz) - TD075-10W - APITech
Fairview, PA, United States
TD075-10W Coaxial Terminations (7/16 Din, 10 Watts, DC-7.5 GHz)
TD075-10W
TD075-10W Coaxial Terminations (7/16 Din, 10 Watts, DC-7.5 GHz) TD075-10W
Inmet Product See datasheet for ordering instructions.

Inmet Product

See datasheet for ordering instructions.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number TD075-10W
Product Name TD075-10W Coaxial Terminations (7/16 Din, 10 Watts, DC-7.5 GHz)
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o21100124S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERM / 2.4MM-F / 50GHZ RoHS - ANNEF-50V+ - Mini-Circuits
Specs
Connector Type 2.4mm
Standards and Certifications RoHS
Frequency Range 50000 MHz
View Details
Terminations - NCT2650 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; 3.5mm; 3.5mm, SMA
Frequency Range 0.0 to 26500 MHz
View Details
Power Cable Terminations - 1-2819073-8 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details