APITech TD040-150W Coaxial Terminations (7/16 DIN, 150 Watts, DC-4 GHz) TD040-150W

Description
Inmet Brand Product See datasheet for ordering instructions.
Datasheet
Description
Inmet Brand Product See datasheet for ordering instructions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TD040-150W Coaxial Terminations (7/16 DIN, 150 Watts, DC-4 GHz) - TD040-150W - APITech
Fairview, PA, United States
TD040-150W Coaxial Terminations (7/16 DIN, 150 Watts, DC-4 GHz)
TD040-150W
TD040-150W Coaxial Terminations (7/16 DIN, 150 Watts, DC-4 GHz) TD040-150W
Inmet Brand Product See datasheet for ordering instructions.

Inmet Brand Product

See datasheet for ordering instructions.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number TD040-150W
Product Name TD040-150W Coaxial Terminations (7/16 DIN, 150 Watts, DC-4 GHz)
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o2150006N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; 7-16; N, 7/16
View Details
TERM QK 2.92mm-M 40GHz 1W RoHS - ANNEQ-50K+ - Mini-Circuits
Specs
Connector Type 2.92mm
Standards and Certifications RoHS
Frequency Range 40000 MHz
View Details
Terminations - NCT33R5 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 3.5mm; 3.5mm
Frequency Range 0.0 to 33000 MHz
View Details
Power Cable Terminations - 063097-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details