APITech TD020-5W Coaxial Terminations (7/16 DIN, 5 Watts, DC-2.5 GHz) TD020-5W

Description
Inmet Product See datasheet for ordering instructions.
Datasheet
Description
Inmet Product See datasheet for ordering instructions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TD020-5W Coaxial Terminations (7/16 DIN, 5 Watts, DC-2.5 GHz) - TD020-5W - APITech
Fairview, PA, United States
TD020-5W Coaxial Terminations (7/16 DIN, 5 Watts, DC-2.5 GHz)
TD020-5W
TD020-5W Coaxial Terminations (7/16 DIN, 5 Watts, DC-2.5 GHz) TD020-5W
Inmet Product See datasheet for ordering instructions.

Inmet Product

See datasheet for ordering instructions.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number TD020-5W
Product Name TD020-5W Coaxial Terminations (7/16 DIN, 5 Watts, DC-2.5 GHz)
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o2150018S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERM / 2.92MM-M / 40GHZ RoHS - ANNE-50K+ - Mini-Circuits
Specs
Connector Type 2.92mm
Standards and Certifications RoHS
Frequency Range 40000 MHz
View Details
Terminations - NCT18K1 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; N, SMA
Frequency Range 0.0 to 18000 MHz
View Details
Coax Cable Termination - 120411-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details