APITech TD020-50W Coaxial Terminations (7/16 DIN, 50 Watts, DC-2.5 GHz) TD020-50W

Description
Inmet Product See datasheet for ordering instructions.
Datasheet
Description
Inmet Product See datasheet for ordering instructions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TD020-50W Coaxial Terminations (7/16 DIN, 50 Watts, DC-2.5 GHz) - TD020-50W - APITech
Fairview, PA, United States
TD020-50W Coaxial Terminations (7/16 DIN, 50 Watts, DC-2.5 GHz)
TD020-50W
TD020-50W Coaxial Terminations (7/16 DIN, 50 Watts, DC-2.5 GHz) TD020-50W
Inmet Product See datasheet for ordering instructions.

Inmet Product

See datasheet for ordering instructions.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number TD020-50W
Product Name TD020-50W Coaxial Terminations (7/16 DIN, 50 Watts, DC-2.5 GHz)
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 5W SMA - UIYCT5AS124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 12400 MHz
View Details
Coaxial Termination - 5o2130003N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; 7-16; N, 7/16
View Details
TERM SMB-F DC-6GHz Au RoHS - ROSE-50+ - Mini-Circuits
Specs
Connector Type SMB
Standards and Certifications RoHS
Frequency Range 6000 MHz
View Details
Terminations - NCT18K3 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
View Details