Spectrum Control EMI / RFI Components - SCI-9920-101 SCI-9920-101

Description
Manufacturer: API Technologies Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1116062-SCI-9920-101 Packaging: Bulk Termination: Axial Voltage Rating: 200 V Length: 2.794 mm Voltage: 200 V Capacitance: 100 pF Current: 5 A Diameter: 3.96 mm Categories: EMI / RFI Components DC Resistance (DCR): 10 mΩ Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Depth: 3.96 mm Max DC Current: 5 A Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Current Rating: 5 A Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: API Technologies Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1116062-SCI-9920-101 Packaging: Bulk Termination: Axial Voltage Rating: 200 V Length: 2.794 mm Voltage: 200 V Capacitance: 100 pF Current: 5 A Diameter: 3.96 mm Categories: EMI / RFI Components DC Resistance (DCR): 10 mΩ Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Depth: 3.96 mm Max DC Current: 5 A Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Current Rating: 5 A Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - SCI-9920-101 - 1116062-SCI-9920-101 - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - SCI-9920-101
1116062-SCI-9920-101
EMI / RFI Components - SCI-9920-101 1116062-SCI-9920-101
Manufacturer: API Technologies Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1116062-SCI-9920-101 Packaging: Bulk Termination: Axial Voltage Rating: 200 V Length: 2.794 mm Voltage: 200 V Capacitance: 100 pF Current: 5 A Diameter: 3.96 mm Categories: EMI / RFI Components DC Resistance (DCR): 10 mΩ Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Depth: 3.96 mm Max DC Current: 5 A Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Current Rating: 5 A Max Operating Temperature: 125 °C

Manufacturer: API Technologies Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1116062-SCI-9920-101
Packaging: Bulk
Termination: Axial
Voltage Rating: 200 V
Length: 2.794 mm
Voltage: 200 V
Capacitance: 100 pF
Current: 5 A
Diameter: 3.96 mm
Categories: EMI / RFI Components
DC Resistance (DCR): 10 mΩ
Case / Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Depth: 3.96 mm
Max DC Current: 5 A
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Current Rating: 5 A
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1116062-SCI-9920-101
Product Name EMI / RFI Components - SCI-9920-101
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-905 4308RV-905XJLD , 4308RV-905XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details