APITech GaN-Based Power Amplifiers & Drivers QBS-620

Description
API Technologies' complete line of Gallium Nitride (GaN) based power amplifiers and power amplifier drivers offer unparalleled reliability and performance. Utilizing the intrinsic physical properties of GaN like high heat capacity and thermal conductivity, these durable power amplifier solutions operate at a high output power over wide bandwidths. API's GaN-based amplifier solutions are ideal for use in applications including military and commercial radar, communication transmitters, jamming systems, optical drivers, and medical imaging electronics.
Datasheet
Description
API Technologies' complete line of Gallium Nitride (GaN) based power amplifiers and power amplifier drivers offer unparalleled reliability and performance. Utilizing the intrinsic physical properties of GaN like high heat capacity and thermal conductivity, these durable power amplifier solutions operate at a high output power over wide bandwidths. API's GaN-based amplifier solutions are ideal for use in applications including military and commercial radar, communication transmitters, jamming systems, optical drivers, and medical imaging electronics.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GaN-Based Power Amplifiers & Drivers - QBS-620 - APITech
Fairview, PA, United States
GaN-Based Power Amplifiers & Drivers
QBS-620
GaN-Based Power Amplifiers & Drivers QBS-620
API Technologies' complete line of Gallium Nitride (GaN) based power amplifiers and power amplifier drivers offer unparalleled reliability and performance. Utilizing the intrinsic physical properties of GaN like high heat capacity and thermal conductivity, these durable power amplifier solutions operate at a high output power over wide bandwidths. API's GaN-based amplifier solutions are ideal for use in applications including military and commercial radar, communication transmitters, jamming systems, optical drivers, and medical imaging electronics.

API Technologies' complete line of Gallium Nitride (GaN) based power amplifiers and power amplifier drivers offer unparalleled reliability and performance. Utilizing the intrinsic physical properties of GaN like high heat capacity and thermal conductivity, these durable power amplifier solutions operate at a high output power over wide bandwidths.

API's GaN-based amplifier solutions are ideal for use in applications including military and commercial radar, communication transmitters, jamming systems, optical drivers, and medical imaging electronics.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Amplifiers
Product Number QBS-620
Product Name GaN-Based Power Amplifiers & Drivers
Amplifier Type Power Amplifier
Applications Military / Defense (optional feature); RF Microwave (optional feature)
Frequency Range 30 to 512 MHz
Minimum Gain 55 dB
Maximum Gain 55 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
GPS / GLONASS / COMPASS LNA - BGA231N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 16 dB
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
Programmable Gain Amplifier for DOCSIS 3.0 Upstream Path - ARA2017 - Skyworks Solutions, Inc.
Specs
Minimum Gain 36 dB
Maximum Gain 36 dB
Noise Figure 2.5 dB
View Details