APITech High Frequency Amplifiers QB-968

Description
API Technologies offers customizable and rugged low noise amplifier solutions for High-Rel, Defense and Space bound LNA applications. API also does not charge any NRE when slight modifications to it’s LNAs are requested to optimize for gain, power, noise, or DC supply. Click Here to View All High Frequency Amplifiers
Datasheet
Description
API Technologies offers customizable and rugged low noise amplifier solutions for High-Rel, Defense and Space bound LNA applications. API also does not charge any NRE when slight modifications to it’s LNAs are requested to optimize for gain, power, noise, or DC supply. Click Here to View All High Frequency Amplifiers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency Amplifiers - QB-968 - APITech
Fairview, PA, United States
High Frequency Amplifiers
QB-968
High Frequency Amplifiers QB-968
API Technologies offers customizable and rugged low noise amplifier solutions for High-Rel, Defense and Space bound LNA applications. API also does not charge any NRE when slight modifications to it’s LNAs are requested to optimize for gain, power, noise, or DC supply. Click Here to View All High Frequency Amplifiers

API Technologies offers customizable and rugged low noise amplifier solutions for High-Rel, Defense and Space bound LNA applications.

API also does not charge any NRE when slight modifications to it’s LNAs are requested to optimize for gain, power, noise, or DC supply.

Click Here to View All High Frequency Amplifiers

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Amplifiers
Product Number QB-968
Product Name High Frequency Amplifiers
Amplifier Type High Frequency Amplifiers
Applications Military / Defense (optional feature); RF Microwave (optional feature)
Frequency Range 2000 to 18000 MHz
Minimum Gain 24 dB
Maximum Gain 24 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers - 448-BGA5L1BN6E6328XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
5 GHz Front End Module with Power Detector - SE5007T - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 4900 to 5850 MHz
View Details