APITech High Frequency Amplifiers QB-945

Description
API Technologies offers customizable and rugged low noise amplifier solutions for High-Rel, Defense and Space bound LNA applications. API also does not charge any NRE when slight modifications to it’s LNAs are requested to optimize for gain, power, noise, or DC supply. Click Here to View All High Frequency Amplifiers
Datasheet
Description
API Technologies offers customizable and rugged low noise amplifier solutions for High-Rel, Defense and Space bound LNA applications. API also does not charge any NRE when slight modifications to it’s LNAs are requested to optimize for gain, power, noise, or DC supply. Click Here to View All High Frequency Amplifiers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency Amplifiers - QB-945 - APITech
Fairview, PA, United States
High Frequency Amplifiers
QB-945
High Frequency Amplifiers QB-945
API Technologies offers customizable and rugged low noise amplifier solutions for High-Rel, Defense and Space bound LNA applications. API also does not charge any NRE when slight modifications to it’s LNAs are requested to optimize for gain, power, noise, or DC supply. Click Here to View All High Frequency Amplifiers

API Technologies offers customizable and rugged low noise amplifier solutions for High-Rel, Defense and Space bound LNA applications.

API also does not charge any NRE when slight modifications to it’s LNAs are requested to optimize for gain, power, noise, or DC supply.

Click Here to View All High Frequency Amplifiers

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Amplifiers
Product Number QB-945
Product Name High Frequency Amplifiers
Amplifier Type High Frequency Amplifiers
Applications Military / Defense (optional feature); RF Microwave (optional feature)
Frequency Range 19000 to 27000 MHz
Minimum Gain 45 dB
Maximum Gain 45 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers - BGA6H1BN6E6327XTSA1 - 913322-BGA6H1BN6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
750/870/1000 MHz CATV Push-Pull Line Amplifier MMIC - ACA2402 - Skyworks Solutions, Inc.
Specs
Minimum Gain 21.1 dB
Maximum Gain 22.1 dB
Noise Figure 3.5 dB
View Details