Spectrum Control GaN-Based Power Amplifiers & Drivers QB-925

Description
API Technologies' complete line of Gallium Nitride (GaN) based power amplifiers and power amplifier drivers offer unparalleled reliability and performance. Utilizing the intrinsic physical properties of GaN like high heat capacity and thermal conductivity, these durable power amplifier solutions operate at a high output power over wide bandwidths. API's GaN-based amplifier solutions are ideal for use in applications including military and commercial radar, communication transmitters, jamming systems, optical drivers, and medical imaging electronics.
Datasheet
Description
API Technologies' complete line of Gallium Nitride (GaN) based power amplifiers and power amplifier drivers offer unparalleled reliability and performance. Utilizing the intrinsic physical properties of GaN like high heat capacity and thermal conductivity, these durable power amplifier solutions operate at a high output power over wide bandwidths. API's GaN-based amplifier solutions are ideal for use in applications including military and commercial radar, communication transmitters, jamming systems, optical drivers, and medical imaging electronics.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GaN-Based Power Amplifiers & Drivers - QB-925 - APITech
Fairview, PA, United States
GaN-Based Power Amplifiers & Drivers
QB-925
GaN-Based Power Amplifiers & Drivers QB-925
API Technologies' complete line of Gallium Nitride (GaN) based power amplifiers and power amplifier drivers offer unparalleled reliability and performance. Utilizing the intrinsic physical properties of GaN like high heat capacity and thermal conductivity, these durable power amplifier solutions operate at a high output power over wide bandwidths. API's GaN-based amplifier solutions are ideal for use in applications including military and commercial radar, communication transmitters, jamming systems, optical drivers, and medical imaging electronics.

API Technologies' complete line of Gallium Nitride (GaN) based power amplifiers and power amplifier drivers offer unparalleled reliability and performance. Utilizing the intrinsic physical properties of GaN like high heat capacity and thermal conductivity, these durable power amplifier solutions operate at a high output power over wide bandwidths.

API's GaN-based amplifier solutions are ideal for use in applications including military and commercial radar, communication transmitters, jamming systems, optical drivers, and medical imaging electronics.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Amplifiers
Product Number QB-925
Product Name GaN-Based Power Amplifiers & Drivers
Amplifier Type Power Amplifier
Applications Military / Defense (optional feature); RF Microwave (optional feature)
Frequency Range 2500 to 6000 MHz
Minimum Gain 18 dB
Maximum Gain 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
General Purpose LNAs - BGA612 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
Minimum Gain 16 dB
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers - SE2605L-RN-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLAN
Frequency Range 2400 to 2500 MHz
View Details
4 suppliers