APITech Medium Power Amplifiers QB-865

Description
API Technologies’ Medium Power Amplifiers, are designed for demanding Defense, Hi-Rel and Space bound applications. API also does not charge any NRE when slight modifications to it’s Medium Power Amps are requested to optimize for gain, power, noise, or DC supply. Click Here to View all Medium Power Amplifiers
Datasheet
Description
API Technologies’ Medium Power Amplifiers, are designed for demanding Defense, Hi-Rel and Space bound applications. API also does not charge any NRE when slight modifications to it’s Medium Power Amps are requested to optimize for gain, power, noise, or DC supply. Click Here to View all Medium Power Amplifiers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Power Amplifiers - QB-865 - APITech
Fairview, PA, United States
Medium Power Amplifiers
QB-865
Medium Power Amplifiers QB-865
API Technologies’ Medium Power Amplifiers, are designed for demanding Defense, Hi-Rel and Space bound applications. API also does not charge any NRE when slight modifications to it’s Medium Power Amps are requested to optimize for gain, power, noise, or DC supply. Click Here to View all Medium Power Amplifiers

API Technologies’ Medium Power Amplifiers, are designed for demanding Defense, Hi-Rel and Space bound applications. API also does not charge any NRE when slight modifications to it’s Medium Power Amps are requested to optimize for gain, power, noise, or DC supply.

Click Here to View all Medium Power Amplifiers

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Amplifiers
Product Number QB-865
Product Name Medium Power Amplifiers
Amplifier Type Power Amplifier
Applications Military / Defense (optional feature); RF Microwave (optional feature)
Frequency Range 800 to 2200 MHz
Minimum Gain 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF/IF and RFID - RF Amplifiers - 1049195-BGA5L1BN6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Minimum Gain 18.5 dB
Maximum Gain 18.5 dB
View Details
4 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
Programmable Gain Amplifier for DOCSIS 3.0 Upstream Path - ARA2017 - Skyworks Solutions, Inc.
Specs
Minimum Gain 36 dB
Maximum Gain 36 dB
Noise Figure 2.5 dB
View Details