Spectrum Control Feed Through Capacitors - PSM4-252P-20T2 PSM4-252P-20T2

Description
Manufacturer: API Technologies Corp Win Source Part Number: 1240064-PSM4-252P-20 T2 Series: PSM Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 3-PSM Capacitance: 2500pF Tolerance: 0%, +100% Size: 0.315" L x 0.118" W (8.00mm x 3.00mm) Current: 20A Family Name: PSM Categories: Filters Manufacturer Homepage: www.apitech.com/ Height (Maximum): 0.118" (3.00mm) Voltage Rating DC: 200V DC Resistance (DCR) (Maximum): 0.5 mOhm Alternative Parts (Cross-Reference): PSM4F-252P-20T0; Introduction Date: August 23, 2007 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: API Technologies Corp Win Source Part Number: 1240064-PSM4-252P-20 T2 Series: PSM Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 3-PSM Capacitance: 2500pF Tolerance: 0%, +100% Size: 0.315" L x 0.118" W (8.00mm x 3.00mm) Current: 20A Family Name: PSM Categories: Filters Manufacturer Homepage: www.apitech.com/ Height (Maximum): 0.118" (3.00mm) Voltage Rating DC: 200V DC Resistance (DCR) (Maximum): 0.5 mOhm Alternative Parts (Cross-Reference): PSM4F-252P-20T0; Introduction Date: August 23, 2007 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through Capacitors - PSM4-252P-20T2 - 1240064-PSM4-252P-20T2 - Win Source Electronics
Laguna Hills, CA, United States
Feed Through Capacitors - PSM4-252P-20T2
1240064-PSM4-252P-20T2
Feed Through Capacitors - PSM4-252P-20T2 1240064-PSM4-252P-20T2
Manufacturer: API Technologies Corp Win Source Part Number: 1240064-PSM4-252P-20 T2 Series: PSM Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 3-PSM Capacitance: 2500pF Tolerance: 0%, +100% Size: 0.315" L x 0.118" W (8.00mm x 3.00mm) Current: 20A Family Name: PSM Categories: Filters Manufacturer Homepage: www.apitech.com/ Height (Maximum): 0.118" (3.00mm) Voltage Rating DC: 200V DC Resistance (DCR) (Maximum): 0.5 mOhm Alternative Parts (Cross-Reference): PSM4F-252P-20T0; Introduction Date: August 23, 2007 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: API Technologies Corp
Win Source Part Number: 1240064-PSM4-252P-20T2
Series: PSM
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 3-PSM
Capacitance: 2500pF
Tolerance: 0%, +100%
Size: 0.315" L x 0.118" W (8.00mm x 3.00mm)
Current: 20A
Family Name: PSM
Categories: Filters
Manufacturer Homepage: www.apitech.com/
Height (Maximum): 0.118" (3.00mm)
Voltage Rating DC: 200V
DC Resistance (DCR) (Maximum): 0.5 mOhm
Alternative Parts (Cross-Reference): PSM4F-252P-20T0;
Introduction Date: August 23, 2007
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1240064-PSM4-252P-20T2
Product Name Feed Through Capacitors - PSM4-252P-20T2
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Capacitor Rohs Compliant Cornell Dubilier - 70H0561 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details