APITech Powerfilm™ Flange Terminations PPT975-250-3

Description
API Technologies offers a wide selection of Powerfilm flange terminations. These high-power resistive components are designed to safely dissipate power in RF circuits even under maximum power conditions. These components are often used in isolators, Wilkinson power dividers, or to terminate 3 dB stripline or microstrip hybrids. Powerfilm flange terminations with standard values of 50 and 100 ohm are available for frequencies up to 7 GHz and power levels up to 1250 Watts average. Flange sizes vary from 0.3”x 0.2" to 1.9”x 1.0". Other designs are available upon request. To request samples, please hit the "Contact Us" Button!
Datasheet
Description
API Technologies offers a wide selection of Powerfilm flange terminations. These high-power resistive components are designed to safely dissipate power in RF circuits even under maximum power conditions. These components are often used in isolators, Wilkinson power dividers, or to terminate 3 dB stripline or microstrip hybrids. Powerfilm flange terminations with standard values of 50 and 100 ohm are available for frequencies up to 7 GHz and power levels up to 1250 Watts average. Flange sizes vary from 0.3”x 0.2" to 1.9”x 1.0". Other designs are available upon request. To request samples, please hit the "Contact Us" Button!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Powerfilm™ Flange Terminations - PPT975-250-3 - APITech
Fairview, PA, United States
Powerfilm™ Flange Terminations
PPT975-250-3
Powerfilm™ Flange Terminations PPT975-250-3
API Technologies offers a wide selection of Powerfilm flange terminations. These high-power resistive components are designed to safely dissipate power in RF circuits even under maximum power conditions. These components are often used in isolators, Wilkinson power dividers, or to terminate 3 dB stripline or microstrip hybrids. Powerfilm flange terminations with standard values of 50 and 100 ohm are available for frequencies up to 7 GHz and power levels up to 1250 Watts average. Flange sizes vary from 0.3”x 0.2" to 1.9”x 1.0". Other designs are available upon request. To request samples, please hit the "Contact Us" Button!

API Technologies offers a wide selection of Powerfilm flange terminations. These high-power resistive components are designed to safely dissipate power in RF circuits even under maximum power conditions. These components are often used in isolators, Wilkinson power dividers, or to terminate 3 dB stripline or microstrip hybrids. Powerfilm flange terminations with standard values of 50 and 100 ohm are available for frequencies up to 7 GHz and power levels up to 1250 Watts average. Flange sizes vary from 0.3”x 0.2" to 1.9”x 1.0". Other designs are available upon request.

To request samples, please hit the "Contact Us" Button!

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number PPT975-250-3
Product Name Powerfilm™ Flange Terminations
Category / Application General Purpose Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 2W BNC - UIYCT2ABNC3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type BNC
Frequency Range 0.0 to 3000 MHz
View Details
Coaxial Termination - 5o21506N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERM SMB-F DC-6GHz Au RoHS - ROSE-50+ - Mini-Circuits
Specs
Connector Type SMB
Standards and Certifications RoHS
Frequency Range 6000 MHz
View Details
Terminations - NCT2605 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; 3.5mm; 3.5mm, SMA
Frequency Range 0.0 to 26500 MHz
View Details