APITech Powerfilm™ Flange Mount Attenuators PPA50

Description
Powerfilm™ flange attenuators are designed to uniformly reduce power of the RF signal while generating only a small reflection even under maximum power conditions. The flange attenuators are often used in high-power amplifiers and as terminating attenuators in isolators where lower-level signal sampling may be required. Standard dB values are 1, 2, 3, 4, 5, 6, 10, 20, and 30 for frequencies up to 4 GHz and power levels up to 250 Watts. Other designs may be available upon request To request samples, please hit the "Contact Us" Button!
Datasheet
Description
Powerfilm™ flange attenuators are designed to uniformly reduce power of the RF signal while generating only a small reflection even under maximum power conditions. The flange attenuators are often used in high-power amplifiers and as terminating attenuators in isolators where lower-level signal sampling may be required. Standard dB values are 1, 2, 3, 4, 5, 6, 10, 20, and 30 for frequencies up to 4 GHz and power levels up to 250 Watts. Other designs may be available upon request To request samples, please hit the "Contact Us" Button!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Powerfilm™ Flange Mount Attenuators - PPA50 - APITech
Fairview, PA, United States
Powerfilm™ Flange Mount Attenuators
PPA50
Powerfilm™ Flange Mount Attenuators PPA50
Powerfilm™ flange attenuators are designed to uniformly reduce power of the RF signal while generating only a small reflection even under maximum power conditions. The flange attenuators are often used in high-power amplifiers and as terminating attenuators in isolators where lower-level signal sampling may be required. Standard dB values are 1, 2, 3, 4, 5, 6, 10, 20, and 30 for frequencies up to 4 GHz and power levels up to 250 Watts. Other designs may be available upon request To request samples, please hit the "Contact Us" Button!

Powerfilm™ flange attenuators are designed to uniformly reduce power of the RF signal while generating only a small reflection even under maximum power conditions. The flange attenuators are often used in high-power amplifiers and as terminating attenuators in isolators where lower-level signal sampling may be required. Standard dB values are 1, 2, 3, 4, 5, 6, 10, 20, and 30 for frequencies up to 4 GHz and power levels up to 250 Watts. Other designs may be available upon request

To request samples, please hit the "Contact Us" Button!

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number PPA50
Product Name Powerfilm™ Flange Mount Attenuators
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Passive GaAs MMIC DC - 40 GHz 15 dB Attenuator - ATN15-0040BH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - 2312-RFSA3043TR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o201003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details