APITech Antennas PA25-1615-025SA

Description
Antennas PATCH ELEM GLOBALSTR CTR FREQU 1615
Datasheet
Description
Antennas PATCH ELEM GLOBALSTR CTR FREQU 1615
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas PATCH ELEM GLOBALSTR CTR FREQU 1615

Antennas PATCH ELEM GLOBALSTR CTR FREQU 1615

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number PA25-1615-025SA
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Wi-Fi antenna covers 2.4 GHz, 5 GHz, and up to 7 GHz bands, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Standard Gain Horn - ModelSAS-587 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers