Weinschel 84A Fixed Coaxial Attenuator (2.4mm, 2 W, DC-40 GHz) M84A-6

Description
Designed to meet environmental requirements of MIL-A-3933. Ruggedized 2.4mm Connectors. Weinschel Product
Datasheet
Description
Designed to meet environmental requirements of MIL-A-3933. Ruggedized 2.4mm Connectors. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
84A Fixed Coaxial Attenuator (2.4mm, 2 W, DC-40 GHz) - M84A-6 - APITech
Fairview, PA, United States
84A Fixed Coaxial Attenuator (2.4mm, 2 W, DC-40 GHz)
M84A-6
84A Fixed Coaxial Attenuator (2.4mm, 2 W, DC-40 GHz) M84A-6
Designed to meet environmental requirements of MIL-A-3933. Ruggedized 2.4mm Connectors. Weinschel Product
  • Designed to meet environmental requirements of MIL-A-3933.
  • Ruggedized 2.4mm Connectors.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number M84A-6
Product Name 84A Fixed Coaxial Attenuator (2.4mm, 2 W, DC-40 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN06-00110, GaAs MMIC DC to 110GHz Attenuator - ATN06-00110 - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
DC - 4 GHz Serial Controlled, High Linearity Digital Step Attenuator, 6 Bit, 0.5 dB Steps, Packaged - TQP4M9072 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0 to 4 GHz
View Details
2 suppliers
Coaxial Attenuator - 5o202508S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details