Weinschel 84A Fixed Coaxial Attenuator (2.4mm, 2 W, DC-40 GHz) M84A-3

Description
Designed to meet environmental requirements of MIL-A-3933. Ruggedized 2.4mm Connectors. Weinschel Product
Datasheet
Description
Designed to meet environmental requirements of MIL-A-3933. Ruggedized 2.4mm Connectors. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
84A Fixed Coaxial Attenuator (2.4mm, 2 W, DC-40 GHz) - M84A-3 - APITech
Fairview, PA, United States
84A Fixed Coaxial Attenuator (2.4mm, 2 W, DC-40 GHz)
M84A-3
84A Fixed Coaxial Attenuator (2.4mm, 2 W, DC-40 GHz) M84A-3
Designed to meet environmental requirements of MIL-A-3933. Ruggedized 2.4mm Connectors. Weinschel Product
  • Designed to meet environmental requirements of MIL-A-3933.
  • Ruggedized 2.4mm Connectors.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number M84A-3
Product Name 84A Fixed Coaxial Attenuator (2.4mm, 2 W, DC-40 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Passive GaAs MMIC DC - 40 GHz 3dB Attenuator - ATN03-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
Coaxial Attenuator - 5o20206B - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.5 :1
View Details