Weinschel 4M Fixed Coaxial Attenuator (SMA, DC-18 GHz) M4M-60

Description
Rugged injection molded connectors. Designed to meet environmental requirements of MIL-A-3933. Usable to 22 GHz. Weinschel Product
Datasheet
Description
Rugged injection molded connectors. Designed to meet environmental requirements of MIL-A-3933. Usable to 22 GHz. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4M Fixed Coaxial Attenuator (SMA, DC-18 GHz) - M4M-60 - APITech
Fairview, PA, United States
4M Fixed Coaxial Attenuator (SMA, DC-18 GHz)
M4M-60
4M Fixed Coaxial Attenuator (SMA, DC-18 GHz) M4M-60
Rugged injection molded connectors. Designed to meet environmental requirements of MIL-A-3933. Usable to 22 GHz. Weinschel Product
  • Rugged injection molded connectors.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Usable to 22 GHz.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number M4M-60
Product Name 4M Fixed Coaxial Attenuator (SMA, DC-18 GHz)
Attenuator Type Fixed
Frequency 0.0 to 18 GHz
VSWR 1.15 to 1.35 :1
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 10dB Attenuator - ATN10-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-1009895-ND - DigiKey
Specs
Attenuation 10 dB
Package Type Die
View Details
Coaxial Attenuator - 5o2050018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details