Weinschel 44 Lab Standard Coaxial Attenuator (Type N, 18 GHz) M44-60

Description
Precision Connectors - Interface dimensions per MIL-STD-348. Test data - A certificate of test supplied with each attenuator. Hex Nut Connector - Allows for use of a torque wrench to improve connector repeatability. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Datasheet
Description
Precision Connectors - Interface dimensions per MIL-STD-348. Test data - A certificate of test supplied with each attenuator. Hex Nut Connector - Allows for use of a torque wrench to improve connector repeatability. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
44 Lab Standard Coaxial Attenuator (Type N, 18 GHz) - M44-60 - APITech
Fairview, PA, United States
44 Lab Standard Coaxial Attenuator (Type N, 18 GHz)
M44-60
44 Lab Standard Coaxial Attenuator (Type N, 18 GHz) M44-60
Precision Connectors - Interface dimensions per MIL-STD-348. Test data - A certificate of test supplied with each attenuator. Hex Nut Connector - Allows for use of a torque wrench to improve connector repeatability. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
    • Precision Connectors - Interface dimensions per MIL-STD-348.
    • Test data - A certificate of test supplied with each attenuator.
    • Hex Nut Connector - Allows for use of a torque wrench to improve connector repeatability.
    • Designed to meet environmental requirements of MIL-A-3933.
    • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number M44-60
Product Name 44 Lab Standard Coaxial Attenuator (Type N, 18 GHz)
Frequency 0.0 to 18 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-185-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuator - Digitally Controlled - AA102-80LF - Richardson RFPD
Specs
Number of Bits 5
Frequency 0.5000 to 2.5 GHz
Insertion Loss 2.4 dB
View Details
Coaxial Attenuator 25W 12.4GHz N - UIYCA50AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details