Spectrum Control 1459 Precision Coaxial Termination (SMK, 2.92mm, DC-40 GHz, 2 W) M1459A

Description
High Performance - Precision Lab Grade Subminiature Size and Lightweight - All models areapproximately 0.5 inches long, and weigh less than 3grams with male connector Low SWR Design Option Rugged Construction Weinschel Product
Datasheet
Description
High Performance - Precision Lab Grade Subminiature Size and Lightweight - All models areapproximately 0.5 inches long, and weigh less than 3grams with male connector Low SWR Design Option Rugged Construction Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1459 Precision Coaxial Termination (SMK, 2.92mm, DC-40 GHz, 2 W) - M1459A - APITech
Fairview, PA, United States
1459 Precision Coaxial Termination (SMK, 2.92mm, DC-40 GHz, 2 W)
M1459A
1459 Precision Coaxial Termination (SMK, 2.92mm, DC-40 GHz, 2 W) M1459A
High Performance - Precision Lab Grade Subminiature Size and Lightweight - All models areapproximately 0.5 inches long, and weigh less than 3grams with male connector Low SWR Design Option Rugged Construction Weinschel Product
  • High Performance - Precision Lab Grade
  • Subminiature Size and Lightweight - All models areapproximately 0.5 inches long, and weigh less than 3grams with male connector
  • Low SWR Design Option
  • Rugged Construction
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number M1459A
Product Name 1459 Precision Coaxial Termination (SMK, 2.92mm, DC-40 GHz, 2 W)
Terminator Type Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMK
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o21206N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERM / 2.4MM-F / 50GHZ RoHS - ANNEF-50V+ - Mini-Circuits
Specs
Connector Type 2.4mm
Standards and Certifications RoHS
Frequency Range 50000 MHz
View Details
Terminations - NCT26K1 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 26500 MHz
View Details
Power Cable Terminations - 161622-044 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details