Spectrum Control 1437RA Subminiature Coaxial Termination (SMA Hex, DC-6 GHz, 2 W) M1437RA

Description
Subminiature Size and Lightweight Low Cost Low SWR Cellular Applications: Optimized for use in the wireless communications bands. Weinschel Product
Datasheet
Description
Subminiature Size and Lightweight Low Cost Low SWR Cellular Applications: Optimized for use in the wireless communications bands. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1437RA Subminiature Coaxial Termination (SMA Hex, DC-6 GHz, 2 W) - M1437RA - APITech
Fairview, PA, United States
1437RA Subminiature Coaxial Termination (SMA Hex, DC-6 GHz, 2 W)
M1437RA
1437RA Subminiature Coaxial Termination (SMA Hex, DC-6 GHz, 2 W) M1437RA
Subminiature Size and Lightweight Low Cost Low SWR Cellular Applications: Optimized for use in the wireless communications bands. Weinschel Product
  • Subminiature Size and Lightweight
  • Low Cost
  • Low SWR
  • Cellular Applications: Optimized for use in the wireless communications bands.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number M1437RA
Product Name 1437RA Subminiature Coaxial Termination (SMA Hex, DC-6 GHz, 2 W)
Terminator Type Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

30W 12.4GHz – SMA Coaxial Termination - UIYCT30AS124 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 12400 MHz
View Details
Coaxial Termination - 5o2150018S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERM / 2.4MM-F / 50GHZ RoHS - ANNEF-50V+ - Mini-Circuits
Specs
Connector Type 2.4mm
Standards and Certifications RoHS
Frequency Range 50000 MHz
View Details
Terminations - NCT33R5 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 3.5mm; 3.5mm
Frequency Range 0.0 to 33000 MHz
View Details