Spectrum Control 1418 Coaxial Termination (Type N, DC-18 GHz, 10 W) M1418

Description
Optimized for Wireless OEM and Test Applications. Designed to meet environmental requirements of MIL-D-39030. Quality Injection Molded Connector. Weinschel Product.
Datasheet
Description
Optimized for Wireless OEM and Test Applications. Designed to meet environmental requirements of MIL-D-39030. Quality Injection Molded Connector. Weinschel Product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1418 Coaxial Termination (Type N, DC-18 GHz, 10 W) - M1418 - APITech
Fairview, PA, United States
1418 Coaxial Termination (Type N, DC-18 GHz, 10 W)
M1418
1418 Coaxial Termination (Type N, DC-18 GHz, 10 W) M1418
Optimized for Wireless OEM and Test Applications. Designed to meet environmental requirements of MIL-D-39030. Quality Injection Molded Connector. Weinschel Product.
  • Optimized for Wireless OEM and Test Applications.
  • Designed to meet environmental requirements of MIL-D-39030.
  • Quality Injection Molded Connector.
  • Weinschel Product.
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number M1418
Product Name 1418 Coaxial Termination (Type N, DC-18 GHz, 10 W)
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Space Qualified Coaxial Termination T1M-TV - T1M-TV - KRYTAR, Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type 3.5mm
Frequency Range ? to 20000 MHz
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Terminator Type RF Terminator
Frequency Range 0.0 to 110000 MHz
View Details
SolderSleeve Shield Terminators - 152435-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details