Spectrum Control 1404N Precision Coaxial Termination (Type N, DC-18 GHz, 1 W) M1404N

Description
Precision Connector - Interface dimensions per MIL-STD-348 Test connector Rugged Construction - Numerically controlled machining is used to produce high quality uniform parts with controlled concentricity and surface finishes. The result is excellent SWR repeatability. Weinschel Product
Datasheet
Description
Precision Connector - Interface dimensions per MIL-STD-348 Test connector Rugged Construction - Numerically controlled machining is used to produce high quality uniform parts with controlled concentricity and surface finishes. The result is excellent SWR repeatability. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1404N Precision Coaxial Termination (Type N, DC-18 GHz, 1 W) - M1404N - APITech
Fairview, PA, United States
1404N Precision Coaxial Termination (Type N, DC-18 GHz, 1 W)
M1404N
1404N Precision Coaxial Termination (Type N, DC-18 GHz, 1 W) M1404N
Precision Connector - Interface dimensions per MIL-STD-348 Test connector Rugged Construction - Numerically controlled machining is used to produce high quality uniform parts with controlled concentricity and surface finishes. The result is excellent SWR repeatability. Weinschel Product
  • Precision Connector - Interface dimensions per MIL-STD-348 Test connector
  • Rugged Construction - Numerically controlled machining is used to produce high quality uniform parts with controlled concentricity and surface finishes. The result is excellent SWR repeatability.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number M1404N
Product Name 1404N Precision Coaxial Termination (Type N, DC-18 GHz, 1 W)
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

500W 12.4GHz Coaxial Termination - UIYCT500AN124 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type 7-16; N, 7/16
Frequency Range 12400 MHz
View Details
Coaxial Termination - 5o2110006N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERMINATION N-M 25W RoHS - TERM-25W-183N+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT1810 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; N, SMA
Frequency Range 0.0 to 18000 MHz
View Details