Spectrum Control 1459 Precision Coaxial Termination (SMK, 2.92mm, DC-40 GHz, 2 W) F1459

Description
High Performance - Precision Lab Grade Subminiature Size and Lightweight - All models areapproximately 0.5 inches long, and weigh less than 3grams with male connector Low SWR Design Option Rugged Construction Weinschel Product
Datasheet
Description
High Performance - Precision Lab Grade Subminiature Size and Lightweight - All models areapproximately 0.5 inches long, and weigh less than 3grams with male connector Low SWR Design Option Rugged Construction Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1459 Precision Coaxial Termination (SMK, 2.92mm, DC-40 GHz, 2 W) - F1459 - APITech
Fairview, PA, United States
1459 Precision Coaxial Termination (SMK, 2.92mm, DC-40 GHz, 2 W)
F1459
1459 Precision Coaxial Termination (SMK, 2.92mm, DC-40 GHz, 2 W) F1459
High Performance - Precision Lab Grade Subminiature Size and Lightweight - All models areapproximately 0.5 inches long, and weigh less than 3grams with male connector Low SWR Design Option Rugged Construction Weinschel Product
  • High Performance - Precision Lab Grade
  • Subminiature Size and Lightweight - All models areapproximately 0.5 inches long, and weigh less than 3grams with male connector
  • Low SWR Design Option
  • Rugged Construction
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number F1459
Product Name 1459 Precision Coaxial Termination (SMK, 2.92mm, DC-40 GHz, 2 W)
Terminator Type Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMK
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 5W SMA - UIYCT5AS3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 3000 MHz
View Details
Coaxial Termination - 5o215006S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERM / DIN / 50 OHM RoHS5 - LOUIS-50 - Mini-Circuits
Specs
Standards and Certifications RoHS
Frequency Range 2000 MHz
Power 0.1250 watts
View Details
Terminations - NCT18K1 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; N, SMA
Frequency Range 0.0 to 18000 MHz
View Details