Spectrum Control 1437RA Subminiature Coaxial Termination (SMA Hex, DC-6 GHz, 2 W) F1437RA

Description
Subminiature Size and Lightweight Low Cost Low SWR Cellular Applications: Optimized for use in the wireless communications bands. Weinschel Product
Datasheet
Description
Subminiature Size and Lightweight Low Cost Low SWR Cellular Applications: Optimized for use in the wireless communications bands. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1437RA Subminiature Coaxial Termination (SMA Hex, DC-6 GHz, 2 W) - F1437RA - APITech
Fairview, PA, United States
1437RA Subminiature Coaxial Termination (SMA Hex, DC-6 GHz, 2 W)
F1437RA
1437RA Subminiature Coaxial Termination (SMA Hex, DC-6 GHz, 2 W) F1437RA
Subminiature Size and Lightweight Low Cost Low SWR Cellular Applications: Optimized for use in the wireless communications bands. Weinschel Product
  • Subminiature Size and Lightweight
  • Low Cost
  • Low SWR
  • Cellular Applications: Optimized for use in the wireless communications bands.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number F1437RA
Product Name 1437RA Subminiature Coaxial Termination (SMA Hex, DC-6 GHz, 2 W)
Terminator Type Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o21506N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERMINATION SMA-M 5W RoHS - TERM-5W-183S+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT50R5 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 2.4mm; 2.4mm
Frequency Range 0.0 to 50000 MHz
View Details
Data Bus Terminators - 066057-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details