Spectrum Control 1419 Coaxial Termination (SMA, DC-18 GHz, 10 W) F1419

Description
Miniature Size and Lightweight - All models are approximately 1.6 inches long, and weigh less than 14 grams with male connector. Quality connector with special high temperature support beads. Weinschel Product.
Datasheet
Description
Miniature Size and Lightweight - All models are approximately 1.6 inches long, and weigh less than 14 grams with male connector. Quality connector with special high temperature support beads. Weinschel Product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1419 Coaxial Termination (SMA, DC-18 GHz, 10 W) - F1419 - APITech
Fairview, PA, United States
1419 Coaxial Termination (SMA, DC-18 GHz, 10 W)
F1419
1419 Coaxial Termination (SMA, DC-18 GHz, 10 W) F1419
Miniature Size and Lightweight - All models are approximately 1.6 inches long, and weigh less than 14 grams with male connector. Quality connector with special high temperature support beads. Weinschel Product.
  • Miniature Size and Lightweight - All models are approximately 1.6 inches long, and weigh less than 14 grams with male connector.
  • Quality connector with special high temperature support beads.
  • Weinschel Product.
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number F1419
Product Name 1419 Coaxial Termination (SMA, DC-18 GHz, 10 W)
Terminator Type Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o2150124S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERMINATION N-M 25W RoHS - TERM-25W-183N+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT67R5 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 1.85mm; 1.85mm
Frequency Range 0.0 to 67000 MHz
View Details
Power Cable Terminations - 2475127-1 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details