Spectrum Control 1406A & 1408 Subminiature Coaxial Termination (SMA, DC-18 GHz, 2 W) F1406A

Description
Models 1406A & 1408 are general purpose subminiature terminations that operate in the frequency range of dc to 18 GHz but are usable to 26.5 GHz. Low SWR - Model 1406A has low VSWR across its operating range (typical SWR is less than specified). The Model 1408 has ultra-low SWR to 18 GHz (usable to 26.5 GHz). Subminiature Size and Lightweight - All models are approximately 0.5 inches long, and weigh less than 3 grams with male connector and 1.5 grams with female connector. Rugged Construction. Weinschel Product
Datasheet
Description
Models 1406A & 1408 are general purpose subminiature terminations that operate in the frequency range of dc to 18 GHz but are usable to 26.5 GHz. Low SWR - Model 1406A has low VSWR across its operating range (typical SWR is less than specified). The Model 1408 has ultra-low SWR to 18 GHz (usable to 26.5 GHz). Subminiature Size and Lightweight - All models are approximately 0.5 inches long, and weigh less than 3 grams with male connector and 1.5 grams with female connector. Rugged Construction. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1406A & 1408 Subminiature Coaxial Termination (SMA, DC-18 GHz, 2 W) - F1406A - APITech
Fairview, PA, United States
1406A & 1408 Subminiature Coaxial Termination (SMA, DC-18 GHz, 2 W)
F1406A
1406A & 1408 Subminiature Coaxial Termination (SMA, DC-18 GHz, 2 W) F1406A
Models 1406A & 1408 are general purpose subminiature terminations that operate in the frequency range of dc to 18 GHz but are usable to 26.5 GHz. Low SWR - Model 1406A has low VSWR across its operating range (typical SWR is less than specified). The Model 1408 has ultra-low SWR to 18 GHz (usable to 26.5 GHz). Subminiature Size and Lightweight - All models are approximately 0.5 inches long, and weigh less than 3 grams with male connector and 1.5 grams with female connector. Rugged Construction. Weinschel Product

Models 1406A & 1408 are general purpose subminiature terminations that operate in the frequency range of dc to 18 GHz but are usable to 26.5 GHz.

  • Low SWR - Model 1406A has low VSWR across its operating range (typical SWR is less than specified). The Model 1408 has ultra-low SWR to 18 GHz (usable to 26.5 GHz).
  • Subminiature Size and Lightweight - All models are approximately 0.5 inches long, and weigh less than 3 grams with male connector and 1.5 grams with female connector.
  • Rugged Construction.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number F1406A
Product Name 1406A & 1408 Subminiature Coaxial Termination (SMA, DC-18 GHz, 2 W)
Terminator Type Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 5W SMA - UIYCT5AS3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 3000 MHz
View Details
Coaxial Termination - 5o2120000 - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type 7-16; 7/16
View Details
TERM / 1.85MM-M / 65GHZ RoHS - ANNE-50E+ - Mini-Circuits
Specs
Connector Type 1.85mm
Standards and Certifications RoHS
Frequency Range 65000 MHz
View Details
Terminations - NCT4010 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 2.92mm; 2.92mm
Frequency Range 0.0 to 40000 MHz
View Details