Weinschel 1 Fixed Coaxial Attenuator (Type N, 12.4 GHz) F1-7

Description
Rugged injection molded connectors. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Datasheet
Description
Rugged injection molded connectors. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 Fixed Coaxial Attenuator (Type N, 12.4 GHz) - F1-7 - APITech
Fairview, PA, United States
1 Fixed Coaxial Attenuator (Type N, 12.4 GHz)
F1-7
1 Fixed Coaxial Attenuator (Type N, 12.4 GHz) F1-7
Rugged injection molded connectors. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
  • Rugged injection molded connectors.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number F1-7
Product Name 1 Fixed Coaxial Attenuator (Type N, 12.4 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN10-00110-3W, GaAs MMIC DC to 110GHz Attenuator - ATN10-00110-3W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Coaxial Attenuator - 5o20206N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.25 :1
View Details