APITech Automatic Gain Controlled Amplifiers BXMF1039

Description
API Technologies' line of AGC Amps allows the user to anticipate receiver power levels and automatically adjust the output power to a desired level. Designed for rugged military environments, these units can be customized with an optional time delay adjustment features as well as a phase modulation compression to accommodate for peak power variations. These AGC Amps are also designed to minimize group delay with group delay performance as low as +/- 1 ns typical.
Datasheet
Description
API Technologies' line of AGC Amps allows the user to anticipate receiver power levels and automatically adjust the output power to a desired level. Designed for rugged military environments, these units can be customized with an optional time delay adjustment features as well as a phase modulation compression to accommodate for peak power variations. These AGC Amps are also designed to minimize group delay with group delay performance as low as +/- 1 ns typical.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automatic Gain Controlled Amplifiers - BXMF1039 - APITech
Fairview, PA, United States
Automatic Gain Controlled Amplifiers
BXMF1039
Automatic Gain Controlled Amplifiers BXMF1039
API Technologies' line of AGC Amps allows the user to anticipate receiver power levels and automatically adjust the output power to a desired level. Designed for rugged military environments, these units can be customized with an optional time delay adjustment features as well as a phase modulation compression to accommodate for peak power variations. These AGC Amps are also designed to minimize group delay with group delay performance as low as +/- 1 ns typical.

API Technologies' line of AGC Amps allows the user to anticipate receiver power levels and automatically adjust the output power to a desired level.

Designed for rugged military environments, these units can be customized with an optional time delay adjustment features as well as a phase modulation compression to accommodate for peak power variations.

These AGC Amps are also designed to minimize group delay with group delay performance as low as +/- 1 ns typical.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Amplifiers
Product Number BXMF1039
Product Name Automatic Gain Controlled Amplifiers
Amplifier Type Automatic Gain Controlled Amplifiers
Applications Military / Defense (optional feature); RF Microwave (optional feature)
Frequency Range 400 to 600 MHz
Output Power -35 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
RF Amplifiers - BGA231N7E6327XTSA2 - 111116-BGA231N7E6327XTSA2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1550 to 1615 MHz
Minimum Gain 16 dB
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers - AWB7123HM41P8 - 744509-AWB7123HM41P8 - Win Source Electronics
Specs
Applications RF Microwave
View Details
2 suppliers