APITech Automatic Gain Controlled Amplifiers BXMF1037

Description
API Technologies' line of AGC Amps allows the user to anticipate receiver power levels and automatically adjust the output power to a desired level. Designed for rugged military environments, these units can be customized with an optional time delay adjustment features as well as a phase modulation compression to accommodate for peak power variations. These AGC Amps are also designed to minimize group delay with group delay performance as low as +/- 1 ns typical.
Datasheet
Description
API Technologies' line of AGC Amps allows the user to anticipate receiver power levels and automatically adjust the output power to a desired level. Designed for rugged military environments, these units can be customized with an optional time delay adjustment features as well as a phase modulation compression to accommodate for peak power variations. These AGC Amps are also designed to minimize group delay with group delay performance as low as +/- 1 ns typical.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automatic Gain Controlled Amplifiers - BXMF1037 - APITech
Fairview, PA, United States
Automatic Gain Controlled Amplifiers
BXMF1037
Automatic Gain Controlled Amplifiers BXMF1037
API Technologies' line of AGC Amps allows the user to anticipate receiver power levels and automatically adjust the output power to a desired level. Designed for rugged military environments, these units can be customized with an optional time delay adjustment features as well as a phase modulation compression to accommodate for peak power variations. These AGC Amps are also designed to minimize group delay with group delay performance as low as +/- 1 ns typical.

API Technologies' line of AGC Amps allows the user to anticipate receiver power levels and automatically adjust the output power to a desired level.

Designed for rugged military environments, these units can be customized with an optional time delay adjustment features as well as a phase modulation compression to accommodate for peak power variations.

These AGC Amps are also designed to minimize group delay with group delay performance as low as +/- 1 ns typical.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Amplifiers
Product Number BXMF1037
Product Name Automatic Gain Controlled Amplifiers
Amplifier Type Automatic Gain Controlled Amplifiers
Applications Military / Defense (optional feature); RF Microwave (optional feature)
Frequency Range 100 to 200 MHz
Output Power -35 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Low Noise Amplifier MMICs - LTE / 3G LNAs - BGA5M1BN6 - Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
WLAN Power Amplifier Module - SKY65132 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 33 dB
View Details