APITech High Frequency Amplifiers BXHF1063

Description
API Technologies offers customizable and rugged low noise amplifier solutions for High-Rel, Defense and Space bound LNA applications. API also does not charge any NRE when slight modifications to it’s LNAs are requested to optimize for gain, power, noise, or DC supply. Click Here to View All High Frequency Amplifiers
Datasheet
Description
API Technologies offers customizable and rugged low noise amplifier solutions for High-Rel, Defense and Space bound LNA applications. API also does not charge any NRE when slight modifications to it’s LNAs are requested to optimize for gain, power, noise, or DC supply. Click Here to View All High Frequency Amplifiers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency Amplifiers - BXHF1063 - APITech
Fairview, PA, United States
High Frequency Amplifiers
BXHF1063
High Frequency Amplifiers BXHF1063
API Technologies offers customizable and rugged low noise amplifier solutions for High-Rel, Defense and Space bound LNA applications. API also does not charge any NRE when slight modifications to it’s LNAs are requested to optimize for gain, power, noise, or DC supply. Click Here to View All High Frequency Amplifiers

API Technologies offers customizable and rugged low noise amplifier solutions for High-Rel, Defense and Space bound LNA applications.

API also does not charge any NRE when slight modifications to it’s LNAs are requested to optimize for gain, power, noise, or DC supply.

Click Here to View All High Frequency Amplifiers

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Amplifiers
Product Number BXHF1063
Product Name High Frequency Amplifiers
Amplifier Type High Frequency Amplifiers
Applications Military / Defense (optional feature); RF Microwave (optional feature)
Frequency Range 6000 to 10000 MHz
Minimum Gain 22 dB
Maximum Gain 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
RF and Wireless - RF Amplifiers - BGA420E6433 - Acme Chip Technology Co., Limited
Specs
Frequency Range 0.0 to 3000 MHz
Minimum Gain ? to 13 dB
Maximum Gain 13 dB
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
50 ohm High IP3 Low Noise Wideband Gain Block - AGB3301 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Minimum Gain 13.5 dB
Maximum Gain 13.5 dB
View Details