APITech Powerfilm Chip Terminations ANC100-200

Description
Surface mount resistive chip terminations for power dissipation in terminations and isolators.
Description
Surface mount resistive chip terminations for power dissipation in terminations and isolators.

Suppliers

Company
Product
Description
Supplier Links
Powerfilm Chip Terminations - ANC100-200 - APITech
Fairview, PA, United States
Powerfilm Chip Terminations
ANC100-200
Powerfilm Chip Terminations ANC100-200
Surface mount resistive chip terminations for power dissipation in terminations and isolators.

Surface mount resistive chip terminations for power dissipation in terminations and isolators.

Supplier's Site

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number ANC100-200
Product Name Powerfilm Chip Terminations
Terminator Type Chip Terminator
Unlock Full Specs
to access all available technical data

Similar Products

2W BNC 6GHz Coaxial Termination - UIYCT2AB6 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type BNC; BNC
Frequency Range 6000 MHz
View Details
Coaxial Termination - 5o218006N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERM / 1.85MM-M / 65GHZ RoHS - ANNE-50E+ - Mini-Circuits
Specs
Connector Type 1.85mm
Standards and Certifications RoHS
Frequency Range 65000 MHz
View Details
Terminations - NCT18K15 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
View Details