Weinschel 9011 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-90/10 dB) AF9011-90-11

Description
Manual Step Attenuator (0-90 / 10 dB) Weinschel Product
Datasheet
Description
Manual Step Attenuator (0-90 / 10 dB) Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9011 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-90/10 dB) - AF9011-90-11 - APITech
Fairview, PA, United States
9011 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-90/10 dB)
AF9011-90-11
9011 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-90/10 dB) AF9011-90-11
Manual Step Attenuator (0-90 / 10 dB) Weinschel Product
  • Manual Step Attenuator (0-90 / 10 dB)
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number AF9011-90-11
Product Name 9011 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-90/10 dB)
Attenuator Type Variable
Frequency 0.0 to 18 GHz
Insertion Loss 0.5000 to 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN06-00110-3W, GaAs MMIC DC to 110GHz Attenuator - ATN06-00110-3W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
50 - 6000 MHz Parallel Controlled Digital Step Attenuator, 2-Bit, 6 dB Steps - QPC3223 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 2
Frequency 0.0500 to 6 GHz
View Details
Coaxial Attenuator - 5o201000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details