APITech 9009 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-9/1 dB) AF9009-9-34

Description
Manual Step Attenuator (0-9 /1 dB) Weinschel Product
Datasheet
Description
Manual Step Attenuator (0-9 /1 dB) Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9009 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-9/1 dB) - AF9009-9-34 - APITech
Fairview, PA, United States
9009 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-9/1 dB)
AF9009-9-34
9009 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-9/1 dB) AF9009-9-34
Manual Step Attenuator (0-9 /1 dB) Weinschel Product
  • Manual Step Attenuator (0-9 /1 dB)
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number AF9009-9-34
Product Name 9009 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-9/1 dB)
Attenuator Type Variable
Frequency 0.0 to 18 GHz
Insertion Loss 0.3000 to 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
15dB DC-40GHz MMIC Attenuator - ATN15-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-QPC4614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o2020002 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 4.2 GHz
VSWR 1.4 :1
View Details