APITech 9009 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-9/1 dB) AF9009-9-11

Description
Manual Step Attenuator (0-9 /1 dB) Weinschel Product
Datasheet
Description
Manual Step Attenuator (0-9 /1 dB) Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9009 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-9/1 dB) - AF9009-9-11 - APITech
Fairview, PA, United States
9009 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-9/1 dB)
AF9009-9-11
9009 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-9/1 dB) AF9009-9-11
Manual Step Attenuator (0-9 /1 dB) Weinschel Product
  • Manual Step Attenuator (0-9 /1 dB)
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number AF9009-9-11
Product Name 9009 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-9/1 dB)
Attenuator Type Variable
Frequency 0.0 to 18 GHz
Insertion Loss 0.3000 to 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA26K1 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details
Attenuators - 3157-KAT-0+CT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ATN02-0067CH, Passive GaAs MMIC Attenuator Family - ATN02-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details