APITech 9004 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-99/1 dB) AF9004-99-32

Description
Manual Step Attenuator (0-99 / 1 dB) Weinschel Product
Datasheet
Description
Manual Step Attenuator (0-99 / 1 dB) Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9004 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-99/1 dB) - AF9004-99-32 - APITech
Fairview, PA, United States
9004 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-99/1 dB)
AF9004-99-32
9004 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-99/1 dB) AF9004-99-32
Manual Step Attenuator (0-99 / 1 dB) Weinschel Product
  • Manual Step Attenuator (0-99 / 1 dB)
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number AF9004-99-32
Product Name 9004 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-99/1 dB)
Attenuator Type Variable
Frequency 0.0 to 18 GHz
Insertion Loss 0.6000 to 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN06-00110, GaAs MMIC DC to 110GHz Attenuator - ATN06-00110 - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - 2312-CMD285C3TR-ND - DigiKey
Specs
Attenuation 33 dB
Package Type 12-WFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o205003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details