Weinschel 9004 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-99/1 dB) AF9004-99-12

Description
Manual Step Attenuator (0-99 / 1 dB) Weinschel Product
Datasheet
Description
Manual Step Attenuator (0-99 / 1 dB) Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9004 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-99/1 dB) - AF9004-99-12 - APITech
Fairview, PA, United States
9004 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-99/1 dB)
AF9004-99-12
9004 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-99/1 dB) AF9004-99-12
Manual Step Attenuator (0-99 / 1 dB) Weinschel Product
  • Manual Step Attenuator (0-99 / 1 dB)
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number AF9004-99-12
Product Name 9004 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-99/1 dB)
Attenuator Type Variable
Frequency 0.0 to 18 GHz
Insertion Loss 0.6000 to 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ATN06-0067, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067 - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - 2312-RFSA4013TR7DKR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o20203S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details