APITech 9003 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-69/1 dB) AF9003-69-14

Description
Manual Step Attenuator (0-69 / 1 dB) Weinschel Product
Datasheet
Description
Manual Step Attenuator (0-69 / 1 dB) Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9003 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-69/1 dB) - AF9003-69-14 - APITech
Fairview, PA, United States
9003 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-69/1 dB)
AF9003-69-14
9003 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-69/1 dB) AF9003-69-14
Manual Step Attenuator (0-69 / 1 dB) Weinschel Product
  • Manual Step Attenuator (0-69 / 1 dB)
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number AF9003-69-14
Product Name 9003 Manual Step Attenuator (SMA, DC-4/18 GHz, 0-69/1 dB)
Attenuator Type Variable
Frequency 0.0 to 18 GHz
Insertion Loss 0.6000 to 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Passive GaAs MMIC DC - 40 GHz 20 dB Attenuator - ATN20-0040BH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - 2312-TGL2767-SMSRCT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 14-PowerFQFN
View Details
Coaxial Attenuator - 5o2020124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details